onsemi EMI/RFI Filters (LC, RC Networks) - CM6400A CM6400A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029580-CM6400A Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.025" (0.64mm) Number of Channels: 10 Attenuation Value: -7dB @ 5MHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 125 Values: L = 35nH, C = 15pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.077" L x 0.077" W (1.96mm x 1.96mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029580-CM6400A Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.025" (0.64mm) Number of Channels: 10 Attenuation Value: -7dB @ 5MHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 125 Values: L = 35nH, C = 15pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.077" L x 0.077" W (1.96mm x 1.96mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM6400A
CM6400A
EMI/RFI Filters (LC, RC Networks) - CM6400A CM6400A
Manufacturer: ON Semiconductor Win Source Part Number: 1029580-CM6400A Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.025" (0.64mm) Number of Channels: 10 Attenuation Value: -7dB @ 5MHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 125 Values: L = 35nH, C = 15pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.077" L x 0.077" W (1.96mm x 1.96mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1029580-CM6400A
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.025" (0.64mm)
Number of Channels: 10
Attenuation Value: -7dB @ 5MHz
Filter Order: 3rd
Center / Cutoff Frequency: 250MHz (Cutoff)
Resistance - Channel (Ohms): 125
Values: L = 35nH, C = 15pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.077" L x 0.077" W (1.96mm x 1.96mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM6400A
Product Name EMI/RFI Filters (LC, RC Networks) - CM6400A
Unlock Full Specs
to access all available technical data

Similar Products

18 to 23GHz – Band Pass Filter - UIYBPF3714A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 1.80E7 to 2.30E7 kHz
View Details
Low Pass Filter - 5o2733220 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 7000 MHz
View Details
RF Filters - 2312-QPQ1903SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details