onsemi EMI/RFI Filters (LC, RC Networks) - CM6400 CM6400

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162179-CM6400 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162179-CM6400 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM6400
CM6400
EMI/RFI Filters (LC, RC Networks) - CM6400 CM6400
Manufacturer: ON Semiconductor Win Source Part Number: 1162179-CM6400 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1162179-CM6400
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM6400
Product Name EMI/RFI Filters (LC, RC Networks) - CM6400
Unlock Full Specs
to access all available technical data

Similar Products

17475 to 17525MHz – Band Pass Filter - UIYBPF11022A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.75E7 to 1.75E7 kHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2673730 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 220 to 230 MHz
View Details
RF Filters - 2312-QPQ1909TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details