onsemi EMI/RFI Filters (LC, RC Networks) - CM1690-06DE CM1690-06DE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800551-CM1690-06DE Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: LC (Pi) Height: 0.55mm Current: 30mA Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: -35dB at 1GHz ~ 3GHz Filter Order: 3rd Resistance - Channel (Ohms): 8 Values: L = 12nH, C = 16.5pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) Manufacturer Package: 12-UFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800551-CM1690-06DE Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: LC (Pi) Height: 0.55mm Current: 30mA Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: -35dB at 1GHz ~ 3GHz Filter Order: 3rd Resistance - Channel (Ohms): 8 Values: L = 12nH, C = 16.5pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) Manufacturer Package: 12-UFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1690-06DE
CM1690-06DE
EMI/RFI Filters (LC, RC Networks) - CM1690-06DE CM1690-06DE
Manufacturer: ON Semiconductor Win Source Part Number: 800551-CM1690-06DE Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: LC (Pi) Height: 0.55mm Current: 30mA Number of Channels: 6 Part Status: Obsolete (End Of Life) Attenuation Value: -35dB at 1GHz ~ 3GHz Filter Order: 3rd Resistance - Channel (Ohms): 8 Values: L = 12nH, C = 16.5pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) Manufacturer Package: 12-UFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 800551-CM1690-06DE
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Data Lines for Mobile Devices
Technology: LC (Pi)
Height: 0.55mm
Current: 30mA
Number of Channels: 6
Part Status: Obsolete (End Of Life)
Attenuation Value: -35dB at 1GHz ~ 3GHz
Filter Order: 3rd
Resistance - Channel (Ohms): 8
Values: L = 12nH, C = 16.5pF
ESD Protection: Yes
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm)
Manufacturer Package: 12-UFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1690-06DE
Product Name EMI/RFI Filters (LC, RC Networks) - CM1690-06DE
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details