onsemi EMI/RFI Filters (LC, RC Networks) - CM1461-08DE CM1461-08DE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162016-CM1461-08DE Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162016-CM1461-08DE Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1461-08DE
CM1461-08DE
EMI/RFI Filters (LC, RC Networks) - CM1461-08DE CM1461-08DE
Manufacturer: ON Semiconductor Win Source Part Number: 1162016-CM1461-08DE Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1162016-CM1461-08DE
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1461-08DE
Product Name EMI/RFI Filters (LC, RC Networks) - CM1461-08DE
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B100MC5S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
3-30GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0330K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3000 to 30000 MHz
Insertion Loss 1.5 dB
View Details
Ceramic Resonator Band Pass Filter, 3450 - 3550 MHz, 50Ω - CBP4-A3R5G+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Band Pass Filter - UIYBPF4922A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 6.00E6 to 8.00E6 kHz
View Details