onsemi EMI/RFI Filters (LC, RC Networks) - CM1454-08CP CM1454-08CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029539-CM1454-08CP Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi), RC (Pi) Height: 0.028" (0.70mm) Current: 30mA Number of Channels: 8 Attenuation Value: 35dB @ 800MHz to 2.7GHz, 40dB @ 1GHz Filter Order: 2nd, 3rd Center / Cutoff Frequency: 21MHz, 60MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 30pF, 80pF, L = 3nH ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.156" L x 0.063" W (3.96mm x 1.59mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029539-CM1454-08CP Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi), RC (Pi) Height: 0.028" (0.70mm) Current: 30mA Number of Channels: 8 Attenuation Value: 35dB @ 800MHz to 2.7GHz, 40dB @ 1GHz Filter Order: 2nd, 3rd Center / Cutoff Frequency: 21MHz, 60MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 30pF, 80pF, L = 3nH ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.156" L x 0.063" W (3.96mm x 1.59mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1454-08CP
CM1454-08CP
EMI/RFI Filters (LC, RC Networks) - CM1454-08CP CM1454-08CP
Manufacturer: ON Semiconductor Win Source Part Number: 1029539-CM1454-08CP Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi), RC (Pi) Height: 0.028" (0.70mm) Current: 30mA Number of Channels: 8 Attenuation Value: 35dB @ 800MHz to 2.7GHz, 40dB @ 1GHz Filter Order: 2nd, 3rd Center / Cutoff Frequency: 21MHz, 60MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 30pF, 80pF, L = 3nH ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.156" L x 0.063" W (3.96mm x 1.59mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1029539-CM1454-08CP
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (Pi), RC (Pi)
Height: 0.028" (0.70mm)
Current: 30mA
Number of Channels: 8
Attenuation Value: 35dB @ 800MHz to 2.7GHz, 40dB @ 1GHz
Filter Order: 2nd, 3rd
Center / Cutoff Frequency: 21MHz, 60MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 30pF, 80pF, L = 3nH
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.156" L x 0.063" W (3.96mm x 1.59mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1454-08CP
Product Name EMI/RFI Filters (LC, RC Networks) - CM1454-08CP
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o26100690 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 885 to 889 MHz
View Details