onsemi EMI/RFI Filters (LC, RC Networks) - CM1453-06CP CM1453-06CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 866859-CM1453-06CP Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 6 Channel L = 20nH, C = 9.5pF 30 mA 15-WFBGA, WLCSP Package: Reel - TR Package: 15-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1453 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 866859-CM1453-06CP Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 6 Channel L = 20nH, C = 9.5pF 30 mA 15-WFBGA, WLCSP Package: Reel - TR Package: 15-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1453 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1453-06CP
CM1453-06CP
EMI/RFI Filters (LC, RC Networks) - CM1453-06CP CM1453-06CP
Manufacturer: ON Semiconductor Win Source Part Number: 866859-CM1453-06CP Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 6 Channel L = 20nH, C = 9.5pF 30 mA 15-WFBGA, WLCSP Package: Reel - TR Package: 15-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1453 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: ON Semiconductor
Win Source Part Number: 866859-CM1453-06CP
Series: Praetorian®
Operating Temperature Range: -40°C ~ 85°C
Features: LC (Pi) EMI Filter 3rd Order Low Pass 6 Channel L = 20nH, C = 9.5pF 30 mA 15-WFBGA, WLCSP
Package: Reel - TR
Package: 15-WFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CM1453
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1453-06CP
Product Name EMI/RFI Filters (LC, RC Networks) - CM1453-06CP
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-2000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.8 dB
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details