onsemi EMI/RFI Filters (LC, RC Networks) - CM1443-08CP CM1443-08CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162011-CM1443-08CP Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 20-WFBGA, WLCSP Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.027" (0.69mm) Size: 0.124" L x 0.041" W (3.16mm x 1.05mm) Number of Channels: 8 Part Status: Obsolete(EOL) Attenuation Value: 30dB @ 800MHz ~ 6GHz Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 8.5pF ESD Protection: Yes Family Name: CM1443-08CP Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: October 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162011-CM1443-08CP Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 20-WFBGA, WLCSP Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.027" (0.69mm) Size: 0.124" L x 0.041" W (3.16mm x 1.05mm) Number of Channels: 8 Part Status: Obsolete(EOL) Attenuation Value: 30dB @ 800MHz ~ 6GHz Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 8.5pF ESD Protection: Yes Family Name: CM1443-08CP Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: October 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1443-08CP
CM1443-08CP
EMI/RFI Filters (LC, RC Networks) - CM1443-08CP CM1443-08CP
Manufacturer: ON Semiconductor Win Source Part Number: 1162011-CM1443-08CP Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 20-WFBGA, WLCSP Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.027" (0.69mm) Size: 0.124" L x 0.041" W (3.16mm x 1.05mm) Number of Channels: 8 Part Status: Obsolete(EOL) Attenuation Value: 30dB @ 800MHz ~ 6GHz Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 8.5pF ESD Protection: Yes Family Name: CM1443-08CP Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: October 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1162011-CM1443-08CP
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFBGA, WLCSP
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: RC (Pi)
Height: 0.027" (0.69mm)
Size: 0.124" L x 0.041" W (3.16mm x 1.05mm)
Number of Channels: 8
Part Status: Obsolete(EOL)
Attenuation Value: 30dB @ 800MHz ~ 6GHz
Filter Order: 2nd
Center / Cutoff Frequency: 220MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 8.5pF
ESD Protection: Yes
Family Name: CM1443-08CP
Categories: Filters
Manufacturer Homepage: www.onsemi.com
Introduction Date: October 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1443-08CP
Product Name EMI/RFI Filters (LC, RC Networks) - CM1443-08CP
Unlock Full Specs
to access all available technical data

Similar Products

S-Band Switched Filter Bank Module - QPB1036 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
13.75 to 14.5GHz – Band Pass Filter - UIYBPF6817A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 20000 MHz
Bandwidth 1.38E7 to 1.45E7 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details