onsemi EMI/RFI Filters (LC, RC Networks) - CM1443-04CP CM1443-04CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800827-CM1443-04CP Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.027" (0.69mm) Number of Channels: 4 Part Status: Obsolete (End Of Life) Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 8.5pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.041" W (1.56mm x 1.05mm) Manufacturer Package: 10-WFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800827-CM1443-04CP Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.027" (0.69mm) Number of Channels: 4 Part Status: Obsolete (End Of Life) Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 8.5pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.041" W (1.56mm x 1.05mm) Manufacturer Package: 10-WFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1443-04CP
CM1443-04CP
EMI/RFI Filters (LC, RC Networks) - CM1443-04CP CM1443-04CP
Manufacturer: ON Semiconductor Win Source Part Number: 800827-CM1443-04CP Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.027" (0.69mm) Number of Channels: 4 Part Status: Obsolete (End Of Life) Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 8.5pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.041" W (1.56mm x 1.05mm) Manufacturer Package: 10-WFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 800827-CM1443-04CP
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Data Lines for Mobile Devices
Technology: RC (Pi)
Height: 0.027" (0.69mm)
Number of Channels: 4
Part Status: Obsolete (End Of Life)
Filter Order: 2nd
Center / Cutoff Frequency: 220MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 8.5pF
ESD Protection: Yes
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.061" L x 0.041" W (1.56mm x 1.05mm)
Manufacturer Package: 10-WFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1443-04CP
Product Name EMI/RFI Filters (LC, RC Networks) - CM1443-04CP
Unlock Full Specs
to access all available technical data

Similar Products

2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
High Pass Filter - 5o2832280 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 18000 MHz
View Details