Manufacturer: ON Semiconductor
Win Source Part Number: 915556-CM1430-04DE
Operating Temperature Range: -40°C ~ 85°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 8.5pF 8-WFDFN Exposed Pad
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CM1430
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | CM1430-04DE |
| Product Name | EMI/RFI Filters (LC, RC Networks) - CM1430-04DE |