onsemi Latches CD4724BCN

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4724BCN-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4724BCN
202379-CD4724BCN
Logic - Logic - Latches - CD4724BCN 202379-CD4724BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202379-CD4724BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Propagation Delay Time (ns): 50ns Alternative Parts (Cross-Reference): CD4724BE; CD4724BCN_NL; HCF4724BEY; CD4724BCN; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202379-CD4724BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Propagation Delay Time (ns): 50ns
Alternative Parts (Cross-Reference): CD4724BE; CD4724BCN_NL; HCF4724BEY; CD4724BCN;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - CD4724BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4724BCN
Latches CD4724BCN
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Logic - Latches - CD4724BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BCN
Logic - Latches CD4724BCN
IC ADDRESSABLE LATCH 8BIT 16PPIP

IC ADDRESSABLE LATCH 8BIT 16PPIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4724BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4724BCN
Integrated Circuits (ICs) - Logic - Latches CD4724BCN
IC ADDRESSABLE LATCH 8BIT 16PPIP

IC ADDRESSABLE LATCH 8BIT 16PPIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4724BCN-ND 202379-CD4724BCN CD4724BCN CD4724BCN CD4724BCN
Product Name Latches Logic - Logic - Latches - CD4724BCN Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 15V 3 V ~ 15 V 1.5V; 3V ~ 15V 1.5V
Low-level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT16373SSCX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74AHC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details