D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118121-CD4724BCMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 15 V
Propagation Delay Time (ns): 50ns
Alternative Parts (Cross-Reference): CD4724BPWRG4; HCF4099BC1; CD4724BCMX_NL;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
D FLIP-FLOP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC ADDRESSABLE LATCH 8BIT 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4724BCMX-ND | 118121-CD4724BCMX | CD4724BCMX | CD4724BCMX | CD4724BCMX |
| Product Name | Latches | Logic - Logic - Latches - CD4724BCMX | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Addressable D | D | |||
| Output Characteristics | Standard | ||||
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 1.5V | 1.5V; 3V ~ 15V | |
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |