onsemi Logic - Logic - Multivibrators - CD4528BCN CD4528BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159843-CD4528BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 3.5mA, 8.8mA Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 2 Propagation Delay: 65ns Part Status: Obsolete(EOL) Family Name: CD4528 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4528BMN/NOPB; CD4528BMN; Introduction Date: August 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159843-CD4528BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 3.5mA, 8.8mA Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 2 Propagation Delay: 65ns Part Status: Obsolete(EOL) Family Name: CD4528 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4528BMN/NOPB; CD4528BMN; Introduction Date: August 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD4528BCN - 1159843-CD4528BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4528BCN
1159843-CD4528BCN
Logic - Logic - Multivibrators - CD4528BCN 1159843-CD4528BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159843-CD4528BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 3.5mA, 8.8mA Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 2 Propagation Delay: 65ns Part Status: Obsolete(EOL) Family Name: CD4528 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4528BMN/NOPB; CD4528BMN; Introduction Date: August 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159843-CD4528BCN
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 3.5mA, 8.8mA
Operating Supply Voltage: 3 V ~ 15 V
Independent Circuits: 2
Propagation Delay: 65ns
Part Status: Obsolete(EOL)
Family Name: CD4528
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CD4528BMN/NOPB; CD4528BMN;
Introduction Date: August 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Multivibrators - CD4528BCN-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD4528BCN-ND
Multivibrators CD4528BCN-ND
Monostable Multivibrator 65ns 16-PDIP

Monostable Multivibrator 65ns 16-PDIP

Buy Now Datasheet
Logic - Multivibrators - CD4528BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4528BCN
Logic - Multivibrators CD4528BCN
IC MULTIVIBRATOR 65NS 16DIP

IC MULTIVIBRATOR 65NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4528BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4528BCN
Integrated Circuits (ICs) - Logic - Multivibrators CD4528BCN
IC MULTIVIBRATOR 65NS 16DIP

IC MULTIVIBRATOR 65NS 16DIP

Supplier's Site
Multivibrators - CD4528BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4528BCN
Multivibrators CD4528BCN
Monostable Multivibrator 65 ns 16-PDIP

Monostable Multivibrator 65 ns 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1159843-CD4528BCN CD4528BCN-ND CD4528BCN CD4528BCN CD4528BCN
Product Name Logic - Logic - Multivibrators - CD4528BCN Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 3 V ~ 15 V 1.5V; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC221AMTC - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic Family / Base Number Nexperia - 29AC1137 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; TSSOP
Number of Pins 16
View Details
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123D - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
8 suppliers
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details