Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000230-CD4060BCMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC COUNTER BINARY 14STAGE 16SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC COUNTER BINARY 14STAGE 16SOIC
IC BINARY COUNTER 14-BIT 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 000230-CD4060BCMX | CD4060BCMXTR-ND | CD4060BCMX | CD4060BCMX | CD4060BCMX | CD4060BCMX |
| Product Name | Logic - Logic - Counters, Dividers - CD4060BCMX | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 15 V | 1.5V; 3 V ~ 15 V | 3 V ~ 15 V | |||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | MOD-N |