Rochester Electronics Logic - Logic - Counters, Dividers - 54161DM/B 54161DM/B

Description
54161 - 4 bit Binary Up Counter
Request a Quote Datasheet
Description
54161 - 4 bit Binary Up Counter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54161DM/B - Rochester Electronics
Newburyport, MA, United States
54161 - 4 bit Binary Up Counter

54161 - 4 bit Binary Up Counter

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 54161DM/B - 907353-54161DM/B - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 54161DM/B
907353-54161DM/B
Logic - Logic - Counters, Dividers - 54161DM/B 907353-54161DM/B
Manufacturer: Rochester Electronics Win Source Part Number: 907353-54161DM/B Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 907353-54161DM/B
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number 54161DM/B 907353-54161DM/B
Product Name Logic - Logic - Counters, Dividers - 54161DM/B
Counter Direction UP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4017D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details
Logic - Counters, Dividers - 74F163ASJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
 - 4022A/BEA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type DIP; CDIP
View Details