Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159613-CD4024BCM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 1
Number of Bits per Element: 7
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Part Status: Obsolete(EOL)
Family Name: CD4024
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): CD4024BCM; CD4024BCMX; CD4024BMTG4;
Introduction Date: January 28, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14
IC COUNTER BINARY 7BIT 14-SOIC
IC BINARY COUNTER 7-BIT 14SOIC
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4024BCM-ND | 1159613-CD4024BCM | CD4024BCM | CD4024BCM | CD4024BCM | CD4024BCM |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4024BCM | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOP; SOP14 | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |