"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133952-CD4013BCM
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 15.5MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:CD4013; Flip-Flop Type:D; Propagation Delay:65ns; Frequency:15.5MHz; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4013BCM-ND | 133952-CD4013BCM | CD4013BCM | CD4013BCM | CD4013BCM | 78K5866 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - CD4013BCM | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 1.5V; 3V ~ 15V | |||
| Propagation Delay | 120 ns | 120 ns | 65 ns | |||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |