onsemi Memory CAV25640VE-GT3

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAV25640VE-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAV25640VE-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAV25640VE-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
64Kb 10MHz 5.5V Memory IC and Storage Component - 774-CAV25640VE-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb 10MHz 5.5V Memory IC and Storage Component
774-CAV25640VE-GT3
64Kb 10MHz 5.5V Memory IC and Storage Component 774-CAV25640VE-GT3
64Kb SPI EEPROM, SOIC8, 10MHz, 2.5-5.5V, 125°C Product overview: CAV25640VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25640VE-GT3 can be used for catalog matching and distributor lookup.

64Kb SPI EEPROM, SOIC8, 10MHz, 2.5-5.5V, 125°C Product overview: CAV25640VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25640VE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAV25640VE-GT3 - 844563-CAV25640VE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAV25640VE-GT3
844563-CAV25640VE-GT3
Memory - EEPROM - CAV25640VE-GT3 844563-CAV25640VE-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 844563-CAV25640VE-GT 3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAV25640 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: CAV25640VE-GT3OSDKR, CAV25640VE-GT3OSTR, CAV25640VE-GT3-ND, CAV25640VE-GT3OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 844563-CAV25640VE-GT3
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAV25640
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAV25640VE-GT3OSDKR, CAV25640VE-GT3OSTR, CAV25640VE-GT3-ND, CAV25640VE-GT3OSCT

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV25640VE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV25640VE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV25640VE-GT3
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 64Kbit, 10Mhz, Spi, Soic-8; Memory Interface Type Onsemi - 13AC6089 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, 10Mhz, Spi, Soic-8; Memory Interface Type Onsemi
13AC6089
Eeprom, 64Kbit, 10Mhz, Spi, Soic-8; Memory Interface Type Onsemi 13AC6089
EEPROM, 64KBIT, 10MHZ, SPI, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

EEPROM, 64KBIT, 10MHZ, SPI, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAV25640VE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 64KBIT 10MHZ 8SOIC - 598-CAV25640VE-GT3 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 64KBIT 10MHZ 8SOIC
598-CAV25640VE-GT3
IC EEPROM 64KBIT 10MHZ 8SOIC 598-CAV25640VE-GT3
IC EEPROM 64KBIT 10MHZ 8SOIC

IC EEPROM 64KBIT 10MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAV25640VE-GT3OSDKR-ND 774-CAV25640VE-GT3 844563-CAV25640VE-GT3 CAV25640VE-GT3 CAV25640VE-GT3 13AC6089 CAV25640VE-GT3 CAV25640VE-GT3 598-CAV25640VE-GT3
Product Name Memory 64Kb 10MHz 5.5V Memory IC and Storage Component Memory - EEPROM - CAV25640VE-GT3 Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 64Kbit, 10Mhz, Spi, Soic-8; Memory Interface Type Onsemi Memory Memory IC EEPROM 64KBIT 10MHZ 8SOIC
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V 5V; 5V
Access Time 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 100422FC10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details