onsemi Interface - Interface - I/O Expanders - CAT9534YI-GT2 CAT9534YI-GT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159245-CAT9534YI-GT 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Part Status: Obsolete(EOL) Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Family Name: CAT9534 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 400kHz Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PCA9554DBQ; PCA9554DBQR; PCA9554APW/G; Introduction Date: May 14, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159245-CAT9534YI-GT 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Part Status: Obsolete(EOL) Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Family Name: CAT9534 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 400kHz Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PCA9554DBQ; PCA9554DBQR; PCA9554APW/G; Introduction Date: May 14, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - CAT9534YI-GT2 - 1159245-CAT9534YI-GT2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CAT9534YI-GT2
1159245-CAT9534YI-GT2
Interface - Interface - I/O Expanders - CAT9534YI-GT2 1159245-CAT9534YI-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 1159245-CAT9534YI-GT 2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Part Status: Obsolete(EOL) Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Family Name: CAT9534 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 400kHz Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PCA9554DBQ; PCA9554DBQR; PCA9554APW/G; Introduction Date: May 14, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159245-CAT9534YI-GT2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 8
Part Status: Obsolete(EOL)
Current - Output Source/Sink: 10mA, 24mA
Interrupt Output: Yes
Family Name: CAT9534
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 400kHz
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PCA9554DBQ; PCA9554DBQR; PCA9554APW/G;
Introduction Date: May 14, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit Interface Transceiver IC
749-CAT9534YI-GT2
8-bit Interface Transceiver IC 749-CAT9534YI-GT2
I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, TSSOP16, 4.4x5, 2500-REEL Product overview: CAT9534YI-GT2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534YI-GT2 can be used for catalog matching and distributor lookup.

I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, TSSOP16, 4.4x5, 2500-REEL Product overview: CAT9534YI-GT2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534YI-GT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - CAT9534YI-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
CAT9534YI-GT2
Integrated Circuits (ICs) - Interface - I-O Expanders CAT9534YI-GT2
8-BIT I2C AND SMBUS I/O PORT

8-BIT I2C AND SMBUS I/O PORT

Supplier's Site
I/O Expanders - CAT9534YI-GT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CAT9534YI-GT2
I/O Expanders CAT9534YI-GT2
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now
I/O Expanders - CAT9534YI-GT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CAT9534YI-GT2
I/O Expanders CAT9534YI-GT2
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1159245-CAT9534YI-GT2 749-CAT9534YI-GT2 CAT9534YI-GT2 CAT9534YI-GT2
Product Name Interface - Interface - I/O Expanders - CAT9534YI-GT2 8-bit Interface Transceiver IC Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Sensor Interface Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 2.3 V ~ 5.5 V Other Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906921 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
QFN Interface Transceiver IC - 722-SI3050-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details