onsemi 8-bit Interface Transceiver IC CAT9534YI-G

Description
I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, TSSOP16, 4.4x5, 96-TUBE Product overview: CAT9534YI-G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534YI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, TSSOP16, 4.4x5, 96-TUBE Product overview: CAT9534YI-G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534YI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Interface Transceiver IC
749-CAT9534YI-G
8-bit Interface Transceiver IC 749-CAT9534YI-G
I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, TSSOP16, 4.4x5, 96-TUBE Product overview: CAT9534YI-G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534YI-G can be used for catalog matching and distributor lookup.

I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, TSSOP16, 4.4x5, 96-TUBE Product overview: CAT9534YI-G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534YI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - CAT9534YI-G - 1159244-CAT9534YI-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CAT9534YI-G
1159244-CAT9534YI-G
Interface - Interface - I/O Expanders - CAT9534YI-G 1159244-CAT9534YI-G
Manufacturer: ON Semiconductor Win Source Part Number: 1159244-CAT9534YI-G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): PCA9534PW; PCA9534PWR; CAT9534YI-G; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159244-CAT9534YI-G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): PCA9534PW; PCA9534PWR; CAT9534YI-G;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - I-O Expanders - CAT9534YI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
CAT9534YI-G
Integrated Circuits (ICs) - Interface - I-O Expanders CAT9534YI-G
8-BIT I2C AND SMBUS I/O PORT

8-BIT I2C AND SMBUS I/O PORT

Supplier's Site
I/O Expanders - CAT9534YI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CAT9534YI-G
I/O Expanders CAT9534YI-G
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-CAT9534YI-G 1159244-CAT9534YI-G CAT9534YI-G CAT9534YI-G
Product Name 8-bit Interface Transceiver IC Interface - Interface - I/O Expanders - CAT9534YI-G Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 16 #
Supply Voltage Other Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details