onsemi 8-bit SOIC Interface Transceiver IC CAT9534WI-G

Description
I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, SOIC-16, 150 mils, 47-TUBE Product overview: CAT9534WI-G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534WI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, SOIC-16, 150 mils, 47-TUBE Product overview: CAT9534WI-G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534WI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit SOIC Interface Transceiver IC
749-CAT9534WI-G
8-bit SOIC Interface Transceiver IC 749-CAT9534WI-G
I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, SOIC-16, 150 mils, 47-TUBE Product overview: CAT9534WI-G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534WI-G can be used for catalog matching and distributor lookup.

I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, SOIC-16, 150 mils, 47-TUBE Product overview: CAT9534WI-G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9534WI-G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - I/O Expanders - CAT9534WI-G - 914771-CAT9534WI-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CAT9534WI-G
914771-CAT9534WI-G
Interface - Interface - I/O Expanders - CAT9534WI-G 914771-CAT9534WI-G
Manufacturer: ON Semiconductor Win Source Part Number: 914771-CAT9534WI-G Series: CAT9534 Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Number of I/O: 8 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 914771-CAT9534WI-G
Series: CAT9534
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Number of I/O: 8
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
I/O Expanders - CAT9534WI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CAT9534WI-G
I/O Expanders CAT9534WI-G
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

Buy Now
I/O Expanders - CAT9534WI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CAT9534WI-G
I/O Expanders CAT9534WI-G
I/O Expander

I/O Expander

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - CAT9534WI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
CAT9534WI-G
Integrated Circuits (ICs) - Interface - I-O Expanders CAT9534WI-G
IC XPNDR 400KHZ I2C SMBUS 16SOIC

IC XPNDR 400KHZ I2C SMBUS 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-CAT9534WI-G 914771-CAT9534WI-G CAT9534WI-G CAT9534WI-G CAT9534WI-G
Product Name 8-bit SOIC Interface Transceiver IC Interface - Interface - I/O Expanders - CAT9534WI-G I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 16 #
Package Type SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - CODECs - AD1838AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details