1-Ch LED Driver, 350mA, 1MHz, 36V, TSOT, SMT Product overview: CAT4201TD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 1MHz, 36V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350mA, 1MHz, 36V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4201TD-GT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 104668-CAT4201TD-GT3
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 50kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 6.5V
Channel Output Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM TSOT23-5
IC LED DRIVER RGLTR DIM TSOT23-5
IC LED DRV RGLTR ANALOG TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT4201TD-GT3 | 104668-CAT4201TD-GT3 | 598-CAT4201TD-GT3 | CAT4201TD-GT3 | CAT4201TD-GT3 |
| Product Name | 350mA 1MHz 36V LED Driver IC | PMIC - PMIC - LED Drivers - CAT4201TD-GT3 | IC LED DRIVER RGLTR DIM TSOT23-5 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 36 volts | 36 volts | |||
| Number of Channels | 1 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6.5 volts | 0.0 to 36 volts | 6.5 to 36 volts | ||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps |