Manufacturer: ON Semiconductor
Win Source Part Number: 1027726-CAT4104VP2-G
Packaging: Reel - TR
Type: Linear
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Output Voltage: 25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 175mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
LED Driver IC 4 Output Linear PWM Dimming 175mA 8-TDFN (2x3)
LED Driver IC 4 Output Linear PWM Dimming 175mA 8-TDFN (2x3)
LED Driver IC 4 Output Linear PWM Dimming 175mA 8-TDFN (2x3)
LED Driver 3.3V/5V Automotive 8-Pin TDFN EP T/R Product overview: CAT4104VP2-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4104VP2-GT3 can be used for catalog matching and distributor lookup.
CONSTANT CURRENT LED DRIVER, 4-CH, TDFN8; Device Topology:-; No. of Outputs:4Outputs; Output Current:700mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching RoHS Compliant: Yes
IC LED DRVR LIN PWM 175MA 8TDFN
IC LED DRVR LIN DIM 175MA 8TDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1027726-CAT4104VP2-GT3 | CAT4104VP2-GT3OSDKR-ND | 137-CAT4104VP2-GT3 | 81Y5910 | CAT4104VP2-GT3 | CAT4104VP2-GT3 |
| Product Name | PMIC - PMIC - LED Drivers - CAT4104VP2-GT3 | LED Drivers | Automotive 3.3V 5V LED Driver IC | Constant Current Led Driver, 4-Ch, Tdfn8; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 25 volts | 25 volts | 25 volts | |||
| Output Current | 175 milliamps | 175 milliamps | 700 milliamps | 175 milliamps |