4-Ch LED Driver, 700mA, PWM Dimming, SOIC-8, SMT Product overview: CAT4104V-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700mA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4104V-GT3 can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear PWM Dimming 175mA 8-SOIC
LED Driver IC 4 Output Linear PWM Dimming 175mA 8-SOIC
LED Driver IC 4 Output Linear PWM Dimming 175mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1159052-CAT4104V-GT3
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Backlight, Lighting
Mounting: SMD
Voltage - Output: 25V
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Family Name: CAT4104
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 5.5V
Output Current per Channel: 175mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TLE4241GMT; TLE4241GMNT; TLE 4241 GM;
Introduction Date: February 26, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
25V PWM 4 175mA 3V~5.5V SOIC-8 LED Drivers ROHS
LED DRIVER, SOIC-8; Device Topology:-; No. of Outputs:4Outputs; Output Current:700mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:-; Product Range:- RoHS Compliant: Yes
IC LED DRVR LIN PWM 175MA 8SOIC
IC LED DRVR LIN DIM 175MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT4104V-GT3 | CAT4104V-GT3OSDKR-ND | 1159052-CAT4104V-GT3 | CAT4104V-GT3 | 81Y5909 | CAT4104V-GT3 | CAT4104V-GT3 |
| Product Name | 700mA SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - CAT4104V-GT3 | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Soic-8; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 25 volts | 25 volts | 25 volts | 25 volts | |||
| Number of Channels | 4 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |