IC LED DRIVER LINEAR PWM 60MA Product overview: TLE4241GMXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4241GMXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1108636-TLE4241GMXUM
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Maximum Supply Voltage: 45V
Operating Input Voltage(Min): 4V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
LED Driver, 1-Segment, PDSO8
LED Driver IC 1 Output Linear PWM Dimming 60mA
LED Driver IC 1 Output Linear PWM Dimming 60mA
LED Driver IC 1 Output Linear PWM Dimming 60mA
IC LED DRIVER LINEAR PWM 60MA
LED Lighting Drivers MC RELAY + LED
LED DRIVER, AEC-Q100, LINEAR, DSO-8; Device Topology:Linear; Input Voltage Min:4V; Input Voltage Max:45V; Output Voltage Max:40V; Output Current Max:65mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TLE4241GMXUMA1 | 1108636-TLE4241GMXUMA1 | 2291891P | TLE4241GMXUMA1 | TLE4241GMXUMA1TR-ND | TLE4241GMXUMA1 | TLE4241GMXUMA1 | TLE4241GMXUMA1 | 39AH9317 |
| Product Name | 60MA LED Driver IC | PMIC - PMIC - LED Drivers - TLE4241GMXUMA1 | LED Driver ICs | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Aec-Q100, Linear, Dso-8; Device Topology Infineon | |
| Input Voltage | 4 to 45 volts | 4 volts | 4 to 45 volts | 4 to 45 volts | 4 to 45 volts | ||||
| Output Voltage | 14 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| Number of Channels | 1 # | ||||||||
| Package Type | Tape & Reel (TR) | P-DSO-8-9 |