onsemi SMD LED Driver IC CAT4002ASD-GT3

Description
2-Ch LED Driver, 32 Dimming, SC-88, Surface Mount Product overview: CAT4002ASD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4002ASD-GT3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch LED Driver, 32 Dimming, SC-88, Surface Mount Product overview: CAT4002ASD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4002ASD-GT3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT4002ASD-GT3 is a constant current LED driver designed to provide two matched low dropout current sources for driving LEDs. It utilizes an external resistor (RSET) to set the current in the LED channels, allowing for flexibility in LED forward voltage handling while maintaining tight current matching. The device supports 32 linear dimming levels through its EN/DIM logic inputs, enabling both device enablement and digital dimming control. This LED driver operates with a low dropout voltage of 50 mV at 20 mA, making it suitable for direct connection to Lithium-ion batteries. The CAT4002ASD-GT3 is available in compact packages, specifically an 8-pad UDFN measuring 2 mm x 2 mm and a 6-lead SC-70. It features thermal shutdown protection and has a shutdown current of less than 1 µA, ensuring efficient operation. The recommended operating voltage range is from 2.4 V to 5.5 V, with an ambient temperature range of -40°C to +85°C. The device is compliant with RoHS standards, being Pb-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The CAT4002ASD-GT3 is a constant current LED driver designed to provide two matched low dropout current sources for driving LEDs. It utilizes an external resistor (RSET) to set the current in the LED channels, allowing for flexibility in LED forward voltage handling while maintaining tight current matching. The device supports 32 linear dimming levels through its EN/DIM logic inputs, enabling both device enablement and digital dimming control. This LED driver operates with a low dropout voltage of 50 mV at 20 mA, making it suitable for direct connection to Lithium-ion batteries. The CAT4002ASD-GT3 is available in compact packages, specifically an 8-pad UDFN measuring 2 mm x 2 mm and a 6-lead SC-70. It features thermal shutdown protection and has a shutdown current of less than 1 µA, ensuring efficient operation. The recommended operating voltage range is from 2.4 V to 5.5 V, with an ambient temperature range of -40°C to +85°C. The device is compliant with RoHS standards, being Pb-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD LED Driver IC
137-CAT4002ASD-GT3
SMD LED Driver IC 137-CAT4002ASD-GT3
2-Ch LED Driver, 32 Dimming, SC-88, Surface Mount Product overview: CAT4002ASD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4002ASD-GT3 can be used for catalog matching and distributor lookup.

2-Ch LED Driver, 32 Dimming, SC-88, Surface Mount Product overview: CAT4002ASD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4002ASD-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - CAT4002ASD-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output Linear Multi-Step Dimming 20mA SC-70-6

LED Driver IC 2 Output Linear Multi-Step Dimming 20mA SC-70-6

Buy Now Datasheet
LED Drivers - CAT4002ASD-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output Linear Multi-Step Dimming 20mA SC-70-6

LED Driver IC 2 Output Linear Multi-Step Dimming 20mA SC-70-6

Buy Now Datasheet
LED Drivers - CAT4002ASD-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output Linear Multi-Step Dimming 20mA SC-70-6

LED Driver IC 2 Output Linear Multi-Step Dimming 20mA SC-70-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - CAT4002ASD-GT3 - 1027718-CAT4002ASD-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4002ASD-GT3
1027718-CAT4002ASD-GT3
PMIC - PMIC - LED Drivers - CAT4002ASD-GT3 1027718-CAT4002ASD-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027718-CAT4002ASD-G T3 Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 2 Dimming: Multi-Step Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.4V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027718-CAT4002ASD-GT3
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Multi-Step
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.4V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - CAT4002ASD-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4002ASD-GT3
PMIC - LED Drivers CAT4002ASD-GT3
IC LED DRIVER LINEAR DIM SC70-6

IC LED DRIVER LINEAR DIM SC70-6

Supplier's Site Datasheet
Led Driver, 2-Channel, With 32 Dimming Levels And Reset / Reel Onsemi - 99R2426 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 2-Channel, With 32 Dimming Levels And Reset / Reel Onsemi
99R2426
Led Driver, 2-Channel, With 32 Dimming Levels And Reset / Reel Onsemi 99R2426
LED Driver, 2-Channel, with 32 Dimming Levels and Reset / REEL

LED Driver, 2-Channel, with 32 Dimming Levels and Reset / REEL

Supplier's Site Datasheet
Led Driver, Constant Current, Sc-70-6; Device Topology Onsemi - 50AC4869 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Sc-70-6; Device Topology Onsemi
50AC4869
Led Driver, Constant Current, Sc-70-6; Device Topology Onsemi 50AC4869
LED DRIVER, CONSTANT CURRENT, SC-70-6; Device Topology:Constant Current; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:40mA; Switching Frequency:-; No. of Outputs:2Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, SC-70-6; Device Topology:Constant Current; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:40mA; Switching Frequency:-; No. of Outputs:2Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT4002ASD-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT4002ASD-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT4002ASD-GT3
IC LED DRV LIN MULTI-STEP SC70-6

IC LED DRV LIN MULTI-STEP SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-CAT4002ASD-GT3 CAT4002ASD-GT3OSCT-ND 1027718-CAT4002ASD-GT3 CAT4002ASD-GT3 99R2426 50AC4869 CAT4002ASD-GT3
Product Name SMD LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - CAT4002ASD-GT3 PMIC - LED Drivers Led Driver, 2-Channel, With 32 Dimming Levels And Reset / Reel Onsemi Led Driver, Constant Current, Sc-70-6; Device Topology Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 2 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.4 to 5.5 volts 2.4 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Output Current 20 milliamps 20 milliamps 20 milliamps 40 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347262-ASEK1569KLJ-T-DK - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SKY81290-11-564LF - Acme Chip Technology Co., Limited
Specs
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers