onsemi PMIC - PMIC - LED Drivers - CAT3661HV3-GT2 CAT3661HV3-GT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159042-CAT3661HV3-G T2 Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 7V Frequency: 100kHz, 130kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: CAT3661 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TQFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 5mA Voltage Supply MIN: 2V Alternative Parts (Cross-Reference): TPS61054DRCTG4; TPS61054DRCRG4; LTC3218EDDB#TRPBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159042-CAT3661HV3-G T2 Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 7V Frequency: 100kHz, 130kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: CAT3661 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TQFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 5mA Voltage Supply MIN: 2V Alternative Parts (Cross-Reference): TPS61054DRCTG4; TPS61054DRCRG4; LTC3218EDDB#TRPBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT3661HV3-GT2 - 1159042-CAT3661HV3-GT2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT3661HV3-GT2
1159042-CAT3661HV3-GT2
PMIC - PMIC - LED Drivers - CAT3661HV3-GT2 1159042-CAT3661HV3-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 1159042-CAT3661HV3-G T2 Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 7V Frequency: 100kHz, 130kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: CAT3661 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TQFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 5mA Voltage Supply MIN: 2V Alternative Parts (Cross-Reference): TPS61054DRCTG4; TPS61054DRCRG4; LTC3218EDDB#TRPBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159042-CAT3661HV3-GT2
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 7V
Frequency: 100kHz, 130kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Family Name: CAT3661
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TQFN (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 5mA
Voltage Supply MIN: 2V
Alternative Parts (Cross-Reference): TPS61054DRCTG4; TPS61054DRCRG4; LTC3218EDDB#TRPBF;
Introduction Date: June 03, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - CAT3661HV3-GT2OSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 5mA 16-TQFN (3x3)

LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 5mA 16-TQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT3661HV3-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT3661HV3-GT2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT3661HV3-GT2
IC LED DRIVER RGLTR 5MA 16TQFN

IC LED DRIVER RGLTR 5MA 16TQFN

Supplier's Site
PMIC - LED Drivers - CAT3661HV3-GT2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT3661HV3-GT2
PMIC - LED Drivers CAT3661HV3-GT2
IC LED DRIVER RGLTR 5MA 16TQFN

IC LED DRIVER RGLTR 5MA 16TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1159042-CAT3661HV3-GT2 CAT3661HV3-GT2OSTR-ND CAT3661HV3-GT2 CAT3661HV3-GT2
Product Name PMIC - PMIC - LED Drivers - CAT3661HV3-GT2 LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - SKY81294-17-001 - 716250-SKY81294-17-001 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Drivers - 620-1152-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Drivers - 1792382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
Board Mount LED Drivers - TLD2326ELXUMA1 - 796939-TLD2326ELXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
6 suppliers