onsemi 7V 32mA 1.4MHz LED Driver IC CAT3636HV3-T2

Description
LED Driver, 6-Segment
Request a Quote Datasheet
Description
LED Driver, 6-Segment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT3636HV3-T2 - Rochester Electronics
Newburyport, MA, United States
LED Driver, 6-Segment

LED Driver, 6-Segment

Supplier's Site Datasheet
Singapore, Singapore
7V 32mA 1.4MHz LED Driver IC
137-CAT3636HV3-T2
7V 32mA 1.4MHz LED Driver IC 137-CAT3636HV3-T2
LED Driver IC, 6-Ch, 7V Out, 32mA, 1.4MHz, 5.5V, QCC16 Product overview: CAT3636HV3-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 32mA, 1.4MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 7V, 32mA, 1.4MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3636HV3-T2 can be used for catalog matching and distributor lookup.

LED Driver IC, 6-Ch, 7V Out, 32mA, 1.4MHz, 5.5V, QCC16 Product overview: CAT3636HV3-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 32mA, 1.4MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 7V, 32mA, 1.4MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3636HV3-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - CAT3636HV3-T2 - 107143-CAT3636HV3-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT3636HV3-T2
107143-CAT3636HV3-T2
PMIC - PMIC - LED Drivers - CAT3636HV3-T2 107143-CAT3636HV3-T2
Manufacturer: ON Semiconductor Win Source Part Number: 107143-CAT3636HV3-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz to 1.1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Family Name: CAT3636 Output Voltage: 7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 32mA Alternative Parts (Cross-Reference): MAX8648ETE+TAAT3164I RN-T1; MAX1575ETE+TG104; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 107143-CAT3636HV3-T2
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz to 1.1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Family Name: CAT3636
Output Voltage: 7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 32mA
Alternative Parts (Cross-Reference): MAX8648ETE+TAAT3164IRN-T1; MAX1575ETE+TG104;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management

Buy Now Datasheet
LED DRIVER, 6CH, QUAD MODE, TQFN3 - 598-CAT3636HV3-T2 - Utmel Electronic Limited
Hong Kong, China
LED DRIVER, 6CH, QUAD MODE, TQFN3
598-CAT3636HV3-T2
LED DRIVER, 6CH, QUAD MODE, TQFN3 598-CAT3636HV3-T2
LED DRIVER, 6CH, QUAD MODE, TQFN3

LED DRIVER, 6CH, QUAD MODE, TQFN3

Supplier's Site
PMIC - LED Drivers - CAT3636HV3-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT3636HV3-T2
PMIC - LED Drivers CAT3636HV3-T2
IC LED DRVR WHITE BCKLGT 16-TQFN

IC LED DRVR WHITE BCKLGT 16-TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - CAT3636HV3-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
CAT3636HV3-T2
Integrated Circuits (ICs) - PMIC - LED Drivers CAT3636HV3-T2
IC LED DRIVER 32MA 16TQFN

IC LED DRIVER 32MA 16TQFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number CAT3636HV3-T2 137-CAT3636HV3-T2 107143-CAT3636HV3-T2 598-CAT3636HV3-T2 CAT3636HV3-T2 CAT3636HV3-T2
Product Name 7V 32mA 1.4MHz LED Driver IC PMIC - PMIC - LED Drivers - CAT3636HV3-T2 LED DRIVER, 6CH, QUAD MODE, TQFN3 PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 7 volts 7 volts 7 volts
Number of Channels 6 #
Input Voltage 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KETTR-R-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 642772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 60 watts
Features RoHS Compliant
View Details
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers