Manufacturer: ON Semiconductor
Win Source Part Number: 127803-CAT3626HV4-GT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: I2C
Output Voltage: 7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 32mA 16-TQFN (4x4)
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 32mA 16-TQFN (4x4)
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 32mA 16-TQFN (4x4)
6-Ch LED Driver, Charge Pump, 1.3MHz, I2C, 32mA, 5.5V, TQFN16 Product overview: CAT3626HV4-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 32mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3MHz, 32mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3626HV4-GT2 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 16TQFN
IC LED DRV RGLTR I2C 32MA 16TQFN
LED DRIVER, CHARGE PUMP, 1MHZ, TQFN-16; Device Topology:Charge Pump; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:4.2V; Output Current Max:32mA; Switching Frequency:1MHz; No. of Outputs:6Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED DRIVER, CHARGE PUMP, TQFN-16, FULL REEL; Device Topology:Charge Pump; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:4.2V; Output Current Max:32mA; Switching Frequency:1MHz; No. of Outputs:6Outputs; MSL:- RoHS Compliant: Yes
LED DRIVER, CHARGE PUMP, TQFN-16; Device Topology:Charge Pump; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:4.2V; Output Current Max:32mA; Switching Frequency:1MHz; No. of Outputs:6Outputs; IC Mounting:SMD RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 127803-CAT3626HV4-GT2 | CAT3626HV4-GT2OSDKR-ND | 137-CAT3626HV4-GT2 | CAT3626HV4-GT2 | CAT3626HV4-GT2 | 81Y5908 |
| Product Name | PMIC - PMIC - LED Drivers - CAT3626HV4-GT2 | LED Drivers | 1.3MHz 32mA 5.5V LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Charge Pump, 1Mhz, Tqfn-16; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 7 volts | 7 volts | 7 volts | 4.2 volts | ||
| Output Current | 32 milliamps | 32 milliamps | 32 milliamps | 32 milliamps |