Infineon Technologies AG LED Dimming Driver IC CDM10V

Description
Coolest dimming solution 0-10V CDM10V is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external optocoupler. CDM10V replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming as well as dim-to-off with PWM input possibility. One solution for various applications. The one-time-programming interface allows a wide range of configurations. Summary of Features Minimum duty cycle: 1%, 2% 5%, 10% PWM output frequency: 200Hz, 500Hz, 1kHz, 2kHz Dimmer/resistor bias current: 50µA, 100µA, 200µA, 500µA Dim-to-off: disabled/enabled Benefits Programmable Wide input V cc range: 11 - 25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications
Request a Quote
Description
Coolest dimming solution 0-10V CDM10V is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external optocoupler. CDM10V replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming as well as dim-to-off with PWM input possibility. One solution for various applications. The one-time-programming interface allows a wide range of configurations. Summary of Features Minimum duty cycle: 1%, 2% 5%, 10% PWM output frequency: 200Hz, 500Hz, 1kHz, 2kHz Dimmer/resistor bias current: 50µA, 100µA, 200µA, 500µA Dim-to-off: disabled/enabled Benefits Programmable Wide input V cc range: 11 - 25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDM10V is a fully integrated 0-10 V dimming interface IC in a SOT-23-6 package for space-constrained lighting applications. It converts analog dimming signals from a 0-10 V dimmer into a 5 mA PWM current signal to drive an external optocoupler, replacing multiple discrete components. The device operates from an 11 V to 25 V supply and supports programmable PWM output frequencies of 200 Hz, 500 Hz, 1 kHz, or 2 kHz, with minimum duty cycles of 1%, 2%, 5%, or 10%. Dimmer bias current can be set to 50 μA, 100 μA, 200 μA, or 500 μA, and dim-to-off functionality is switchable. Transparent PWM mode is available when configured with the DIM2OFF bit enabled and a 2 kHz PWM frequency. Output PWM amplitude is fixed at 5 mA, and device-to-device variation is minimized through embedded digital signal processing.

Datasheet Summary
Powered by GS/AI

CDM10V is a fully integrated 0-10 V dimming interface IC in a SOT-23-6 package for space-constrained lighting applications. It converts analog dimming signals from a 0-10 V dimmer into a 5 mA PWM current signal to drive an external optocoupler, replacing multiple discrete components. The device operates from an 11 V to 25 V supply and supports programmable PWM output frequencies of 200 Hz, 500 Hz, 1 kHz, or 2 kHz, with minimum duty cycles of 1%, 2%, 5%, or 10%. Dimmer bias current can be set to 50 μA, 100 μA, 200 μA, or 500 μA, and dim-to-off functionality is switchable. Transparent PWM mode is available when configured with the DIM2OFF bit enabled and a 2 kHz PWM frequency. Output PWM amplitude is fixed at 5 mA, and device-to-device variation is minimized through embedded digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
LED Dimming Driver IC - CDM10V - Infineon Technologies AG
Neubiberg, Germany
LED Dimming Driver IC
CDM10V
LED Dimming Driver IC CDM10V
Coolest dimming solution 0-10V CDM10V is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external optocoupler. CDM10V replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming as well as dim-to-off with PWM input possibility. One solution for various applications. The one-time-programming interface allows a wide range of configurations. Summary of Features Minimum duty cycle: 1%, 2% 5%, 10% PWM output frequency: 200Hz, 500Hz, 1kHz, 2kHz Dimmer/resistor bias current: 50µA, 100µA, 200µA, 500µA Dim-to-off: disabled/enabled Benefits Programmable Wide input V cc range: 11 - 25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications

Coolest dimming solution 0-10V

CDM10V is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external optocoupler.

CDM10V replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming as well as dim-to-off with PWM input possibility. One solution for various applications. The one-time-programming interface allows a wide range of configurations.


Summary of Features

  • Minimum duty cycle: 1%, 2% 5%, 10%
  • PWM output frequency: 200Hz, 500Hz, 1kHz, 2kHz
  • Dimmer/resistor bias current: 50µA, 100µA, 200µA, 500µA
  • Dim-to-off: disabled/enabled

Benefits

  • Programmable
  • Wide input V cc range: 11 - 25V
  • Transparent PWM mode
  • Replaces many external components with single chip reducing BOM and PCB space
  • Minimum variation from device to device

Potential Applications

  • LED drivers needing 0-10V dimming circuits
  • Luminaires
  • Troffers
  • Downlights
  • Sconces
  • Undercabinet
  • Office lighting
  • Signage applications
Supplier's Site Datasheet
LED Drivers - CDM10V - ODG (Origin Data Global)
Shenzhen, China
LED Drivers
CDM10V
LED Drivers CDM10V
SOT-23-6 LED Drivers ROHS

SOT-23-6 LED Drivers ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category LED Drivers LED Drivers
Product Number CDM10V CDM10V
Product Name LED Dimming Driver IC LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - ICLS6022GXUMA1 - 1044638-ICLS6022GXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 volts
Package Type PG-DSO-12
View Details
5 suppliers
LED Drivers - TLE42402MHTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 45 volts
Output Current 58 milliamps
View Details
3 suppliers
LED Driver IC - 137-TLD2326EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD2314EL - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 60 milliamps
Number of Channels 3 #
View Details
3 suppliers