LED DISPLAY DRIVER, QCC16, 4 X 4 MM, 0.80 MM HEIGHT, QFN-16 Product overview: CAT3604HS4-TE13 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3604HS4-TE13 can be used for catalog matching and distributor lookup.
Manufacturer: Catalyst Semiconductor
Win Source Part Number: 239811-CAT3604HS4-TE
Family Name: CAT3604
Alternative Parts (Cross-Reference): CAT3604HV4; CAT3604HS4; CAT3604HV4-TE13; DB1604MVV;
Introduction Date: August 19, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LED Driver, 4-Segment
IC LED DRV RGLTR PWM 30MA 16TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT3604HS4-TE13 | 239811-CAT3604HS4-TE13 | CAT3604HS4-TE13 | CAT3604HS4-TE13 |
| Product Name | QFN LED Driver IC | PMIC - PMIC - LED Drivers - CAT3604HS4-TE13 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |