onsemi PMIC - PMIC - LED Drivers - CAT32TDI-GT3 CAT32TDI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027709-CAT32TDI-GT3 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027709-CAT32TDI-GT3 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT32TDI-GT3 - 1027709-CAT32TDI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT32TDI-GT3
1027709-CAT32TDI-GT3
PMIC - PMIC - LED Drivers - CAT32TDI-GT3 1027709-CAT32TDI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027709-CAT32TDI-GT3 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027709-CAT32TDI-GT3
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 7V
Operating Input Voltage(Min): 2V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
13V 40mA 1.2MHz SOT-23 LED Driver IC
137-CAT32TDI-GT3
13V 40mA 1.2MHz SOT-23 LED Driver IC 137-CAT32TDI-GT3
4-Seg LED Driver, 13V Out, 40mA, 1.2MHz, SOT-23-6, PWM Product overview: CAT32TDI-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 40mA, 1.2MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 13V, 40mA, 1.2MHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT32TDI-GT3 can be used for catalog matching and distributor lookup.

4-Seg LED Driver, 13V Out, 40mA, 1.2MHz, SOT-23-6, PWM Product overview: CAT32TDI-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 40mA, 1.2MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 13V, 40mA, 1.2MHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT32TDI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site
White Led Driver, Step-Up, Tsot23-6; Device Topology Onsemi - 13AC6086 - Newark, An Avnet Company
Chicago, IL, United States
White Led Driver, Step-Up, Tsot23-6; Device Topology Onsemi
13AC6086
White Led Driver, Step-Up, Tsot23-6; Device Topology Onsemi 13AC6086
WHITE LED DRIVER, STEP-UP, TSOT23-6; Device Topology:Boost (Step Up); Input Voltage Min:2V; Input Voltage Max:7V; Output Voltage Max:20V; Output Current Max:40mA; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; No. of Pins:6PinsRoHS Compliant: Yes

WHITE LED DRIVER, STEP-UP, TSOT23-6; Device Topology:Boost (Step Up); Input Voltage Min:2V; Input Voltage Max:7V; Output Voltage Max:20V; Output Current Max:40mA; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT32TDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT32TDI-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT32TDI-GT3
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site
PMIC - LED Drivers - CAT32TDI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT32TDI-GT3
PMIC - LED Drivers CAT32TDI-GT3
IC LED DRIVER RGLTR DIM TSOT23-6

IC LED DRIVER RGLTR DIM TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1027709-CAT32TDI-GT3 137-CAT32TDI-GT3 13AC6086 CAT32TDI-GT3 CAT32TDI-GT3
Product Name PMIC - PMIC - LED Drivers - CAT32TDI-GT3 13V 40mA 1.2MHz SOT-23 LED Driver IC White Led Driver, Step-Up, Tsot23-6; Device Topology Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2 volts 2 to 7 volts 2 to 7 volts
Output Current 40 milliamps 40 milliamps 40 milliamps
Package Type TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

30MA LED Driver IC - 137-AAT2862IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Output Voltage 5.2 volts
Number of Channels 8 #
Package Type Reel - TR
View Details
3 suppliers
LED Drivers - BCR430U - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers