onsemi Board Mount LED Drivers - CAT310W-T1 CAT310W-T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 771182-CAT310W-T1 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Applications: Lighting Mounting: SMD Voltage - Output: 9 V ~ 17 V Frequency: 10MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 10 Part Status: Obsolete(EOL) Family Name: CAT310 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX1554ETA+; MAX1554ETA+T; LM3502SQX-44; LM3502ITL-35 /NOPB; Introduction Date: May 05, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 771182-CAT310W-T1 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Applications: Lighting Mounting: SMD Voltage - Output: 9 V ~ 17 V Frequency: 10MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 10 Part Status: Obsolete(EOL) Family Name: CAT310 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX1554ETA+; MAX1554ETA+T; LM3502SQX-44; LM3502ITL-35 /NOPB; Introduction Date: May 05, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - CAT310W-T1 - 771182-CAT310W-T1 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - CAT310W-T1
771182-CAT310W-T1
Board Mount LED Drivers - CAT310W-T1 771182-CAT310W-T1
Manufacturer: ON Semiconductor Win Source Part Number: 771182-CAT310W-T1 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Applications: Lighting Mounting: SMD Voltage - Output: 9 V ~ 17 V Frequency: 10MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 10 Part Status: Obsolete(EOL) Family Name: CAT310 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX1554ETA+; MAX1554ETA+T; LM3502SQX-44; LM3502ITL-35 /NOPB; Introduction Date: May 05, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771182-CAT310W-T1
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Lighting
Mounting: SMD
Voltage - Output: 9 V ~ 17 V
Frequency: 10MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 10
Part Status: Obsolete(EOL)
Family Name: CAT310
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX1554ETA+; MAX1554ETA+T; LM3502SQX-44; LM3502ITL-35 /NOPB;
Introduction Date: May 05, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - CAT310W-T1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CAT310W-T1TR-ND
LED Drivers CAT310W-T1TR-ND
LED Driver IC 10 Output Linear Shift Register Dimming 50mA 20-SOIC

LED Driver IC 10 Output Linear Shift Register Dimming 50mA 20-SOIC

Buy Now Datasheet
PMIC - LED Drivers - CAT310W-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT310W-T1
PMIC - LED Drivers CAT310W-T1
IC LED DRIVER LINEAR 50MA 20SOIC

IC LED DRIVER LINEAR 50MA 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT310W-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT310W-T1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT310W-T1
IC LED DRIVER LINEAR 50MA 20SOIC

IC LED DRIVER LINEAR 50MA 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 771182-CAT310W-T1 CAT310W-T1TR-ND CAT310W-T1 CAT310W-T1
Product Name Board Mount LED Drivers - CAT310W-T1 LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products