FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-PDIP
FLASH Memory IC 512Kbit Parallel 90 ns 32-PDIP
IC FLASH 512KBIT PARALLEL 32DIP
IC FLASH 512KBIT PARALLEL 32DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28F512LI90-ND | CAT28F512LI90 | CAT28F512LI90 | CAT28F512LI90 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | DIP; 32-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |