onsemi Memory IC and Storage Component CAT28C65BNI12

Description
Catalyst PLCC-32 Product overview: CAT28C65BNI12 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28C65BNI12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Catalyst PLCC-32 Product overview: CAT28C65BNI12 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28C65BNI12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-CAT28C65BNI12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT28C65BNI12
Memory IC and Storage Component 2020-CAT28C65BNI12
Catalyst PLCC-32 Product overview: CAT28C65BNI12 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28C65BNI12 can be used for catalog matching and distributor lookup.

Catalyst PLCC-32 Product overview: CAT28C65BNI12 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28C65BNI12 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT28C65BNI12 - 1051149-CAT28C65BNI12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28C65BNI12
1051149-CAT28C65BNI12
Memory - CAT28C65BNI12 1051149-CAT28C65BNI12
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051149-CAT28C65BNI1 2 Mounting: SMD (SMT) Memory Size: 8 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28C65BNI12CAT28C6 5BNI-12; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051149-CAT28C65BNI12
Mounting: SMD (SMT)
Memory Size: 8 kB
Interface: Parallel
Access Time: 120 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT28C65BNI12CAT28C65BNI-12;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-CAT28C65BNI12 1051149-CAT28C65BNI12
Product Name Memory IC and Storage Component Memory - CAT28C65BNI12
Access Time 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details