onsemi 10 MHz SOIC Memory IC and Storage Component CAT25256XE

Description
IC EEPROM 256KBIT SPI 8SOIC / EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC Product overview: CAT25256XE from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10 MHz, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25256XE can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 256KBIT SPI 8SOIC / EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC Product overview: CAT25256XE from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10 MHz, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25256XE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT25256XE is a 256-Kb Serial CMOS EEPROM from Quarktwin Technology Ltd., organized as 32Kx8 bits. It operates using the Serial Peripheral Interface (SPI) protocol and supports SPI modes (0,0) and (1,1). The device features a 64-byte page write buffer, enabling efficient data writing. It has a supply voltage range of 1.8 V to 5.5 V and can operate at speeds up to 20 MHz. The CAT25256XE includes both hardware and software write protection, allowing for partial or full array protection. It is equipped with on-chip Error Correction Code (ECC) for enhanced reliability, making it suitable for applications requiring high data integrity. The device boasts a data retention period of up to 100 years and can endure 1,000,000 program/erase cycles. It is available in multiple package types, including SOIC-8 and UDFN-8, and is compliant with RoHS standards. The operating temperature range extends from -40°C to +125°C, making it suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The CAT25256XE is a 256-Kb Serial CMOS EEPROM from Quarktwin Technology Ltd., organized as 32Kx8 bits. It operates using the Serial Peripheral Interface (SPI) protocol and supports SPI modes (0,0) and (1,1). The device features a 64-byte page write buffer, enabling efficient data writing. It has a supply voltage range of 1.8 V to 5.5 V and can operate at speeds up to 20 MHz. The CAT25256XE includes both hardware and software write protection, allowing for partial or full array protection. It is equipped with on-chip Error Correction Code (ECC) for enhanced reliability, making it suitable for applications requiring high data integrity. The device boasts a data retention period of up to 100 years and can endure 1,000,000 program/erase cycles. It is available in multiple package types, including SOIC-8 and UDFN-8, and is compliant with RoHS standards. The operating temperature range extends from -40°C to +125°C, making it suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
10 MHz SOIC Memory IC and Storage Component - 2020-CAT25256XE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 MHz SOIC Memory IC and Storage Component
2020-CAT25256XE
10 MHz SOIC Memory IC and Storage Component 2020-CAT25256XE
IC EEPROM 256KBIT SPI 8SOIC / EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC Product overview: CAT25256XE from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10 MHz, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25256XE can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIC / EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC Product overview: CAT25256XE from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10 MHz, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25256XE can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT25256XE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 2020-CAT25256XE CAT25256XE
Product Name 10 MHz SOIC Memory IC and Storage Component Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 879 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers