onsemi Memory CAT24C32C4CTR

Description
IC EEPROM 32KBIT I2C 1MHZ 4WLCSP
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C 1MHZ 4WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAT24C32C4CTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 32KBIT I2C 1MHZ 4WLCSP

IC EEPROM 32KBIT I2C 1MHZ 4WLCSP

Buy Now Datasheet
Memory - 488-CAT24C32C4CTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 32KBIT I2C 1MHZ 4WLCSP

IC EEPROM 32KBIT I2C 1MHZ 4WLCSP

Buy Now Datasheet
Memory - 488-CAT24C32C4CTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)

Buy Now Datasheet
32KB Memory IC and Storage Component - 774-CAT24C32C4CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32KB Memory IC and Storage Component
774-CAT24C32C4CTR
32KB Memory IC and Storage Component 774-CAT24C32C4CTR
EEPROM Serial 32-Kb I2C 32KB I2C SER EEPROM, 5000-DSFTP Product overview: CAT24C32C4CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32C4CTR can be used for catalog matching and distributor lookup.

EEPROM Serial 32-Kb I2C 32KB I2C SER EEPROM, 5000-DSFTP Product overview: CAT24C32C4CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32C4CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C32C4CTR - 142113-CAT24C32C4CTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32C4CTR
142113-CAT24C32C4CTR
Memory - EEPROM - CAT24C32C4CTR 142113-CAT24C32C4CTR
Manufacturer: ON Semiconductor Win Source Part Number: 142113-CAT24C32C4CTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.76x0.76) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 142113-CAT24C32C4CTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLCSP (0.76x0.76)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CAT24C32C4CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 4-WLCSP (0.77x0.77)

EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 4-WLCSP (0.77x0.77)

Buy Now
Memory - CAT24C32C4CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 4-WLCSP (0.77x0.77)

EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 4-WLCSP (0.77x0.77)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 4WLCSP

IC EEPROM 32KBIT I2C 1MHZ 4WLCSP

Supplier's Site Datasheet
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R - 598-CAT24C32C4CTR - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R
598-CAT24C32C4CTR
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R 598-CAT24C32C4CTR
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R

EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT24C32C4CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C32C4CTR
Integrated Circuits (ICs) - Memory - Memory CAT24C32C4CTR
IC EEPROM 32KBIT I2C 1MHZ 4WLCSP

IC EEPROM 32KBIT I2C 1MHZ 4WLCSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAT24C32C4CTRCT-ND 774-CAT24C32C4CTR 142113-CAT24C32C4CTR CAT24C32C4CTR CAT24C32C4CTR 598-CAT24C32C4CTR CAT24C32C4CTR
Product Name Memory 32KB Memory IC and Storage Component Memory - EEPROM - CAT24C32C4CTR Memory Memory EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 4-XFBGA, WLCSP 4-WLCSP (0.76x0.76) BGA; 4-XFBGA, WLCSP 4-XFBGA, WLCSP
Supply Voltage 1.7V ~ 5.5V -3.3V; 3.3 1.7 V ~ 5.5 V 1.7V ~ 5.5V 2.5V Surface Mount
Number of Words 4096 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details