Manufacturer: ON Semiconductor
Win Source Part Number: 914704-CAT24C16C5ATR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 5-WLCSP
Package: 5-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT24C16
Categories: Integrated Circuits (ICs)
Case / Package: 5-WLCSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 16KBIT I2C 5WLCSP
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 5-WLCSP
IC EEPROM 16KBIT I2C 5WLCSP
EEPROM Serial 16-Kb I2C, WLCSP5, 0.86x0.84, 5000-DSFTP Product overview: CAT24C16C5ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16C5ATR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 5-WLCSP (0.86x0.84)
IC EEPROM 16KBIT I2C 5WLCSP
IC EEPROM 16KBIT I2C 5WLCSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 914704-CAT24C16C5ATR | 488-CAT24C16C5ATRDKR-ND | 774-CAT24C16C5ATR | CAT24C16C5ATR | CAT24C16C5ATR | CAT24C16C5ATR |
| Product Name | Memory - EEPROM - CAT24C16C5ATR | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 5-WLCSP | 5-XFBGA, WLCSP | BGA; 5-XFBGA, WLCSP | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.7 | 1.8V ~ 5.5V | Surface Mount | ||
| Access Time | 900 ns | 900 ns | 900 ns |