Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, offering a nominal voltage range of 2.4 V to 75 V and a C-tolerance series of -5%. The diodes have a non-repetitive peak reverse power dissipation of 40 W, a total power dissipation of 300 mW, and are AEC-Q101 qualified.
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% TO-236AB
DIODE ZENER ARRAY 18V TO-236AB
DIODE ZENER ARRAY 18V TO-236AB
Zener Diode, 18V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB
DIODE ZENER ARRAY 18V SOT23
DIODE, ZENER, 0.300W, 18V, SOT23; Zener Voltage Nom:18V; Diode Configuration:-; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BZB84 Series; Qualification:- RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZB84-C18,215 | 1727-BZB84-C18,215TR-ND | BZB84-C18,215 | BZB84-C18,215 | 75T6409 |
| Product Name | Dual Zener diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 0.300W, 18V, Sot23; Zener Voltage Nom Nexperia | |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-236AB | SOT23; SOT-23 |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Arrangement | Common Anode | ||||
| Life Cycle Stage | Active | Active | |||
| VZ | 18 volts |