MOSFETs N-Ch Enhancement Mode Field Effect Product overview: BS170-D75Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BS170-D75Z can be used for catalog matching and distributor lookup.
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 913555-BS170-D75Z
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BS170
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BS170_D75ZTB-ND, BS170-D75ZCT, BS170-D75ZTB, BS170D75Z, BS170_D75ZCT, BS170_D75ZCT-ND, BS170_D75ZTB, BS170_D75Z, BS170_D75Z-ND
MOSFET, N-CH, 60V, 0.5A, TO-226AA; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; Power Dissipation:830mW; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET Transistor, N Channel, 500 mA, 60 V, 1.2 ohm, 10 V, 2.1 V RoHS Compliant: Yes
MOSFET N-Ch Enhancement Mode Field Effect
MOSFET N-CH 60V 500MA TO92-3
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1868850P | 1867141 | 2088-BS170-D75Z | BS170-D75ZTB-ND | 913555-BS170-D75Z | 48AC0677 | 31Y0566 | BS170-D75Z | BS170-D75Z |
| Product Name | MOSFETs | MOSFETs | MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170-D75Z | Mosfet, N-Ch, 60V, 0.5A, To-226Aa; Channel Type Onsemi | Mosfet Transistor, N Channel, 500 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-92; TO-92 | TO-92; To-92 | Ammo Pack | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92-3 | TO-3 | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Number of units in IC | 1 | ||||||||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |||||
| MOSFET Operating Mode | Enhancement | ||||||||
| Transconductance | 3.20E-4 kS |