onsemi Single Bipolar Transistors BD438STU

Description
Bipolar (BJT) Transistor PNP 45V 4A 3MHz 36W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 4A 3MHz 36W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD438STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD438STU-ND
Single Bipolar Transistors BD438STU-ND
Bipolar (BJT) Transistor PNP 45V 4A 3MHz 36W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 45V 4A 3MHz 36W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BD438STU
Bipolar Transistor 2087-BD438STU
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: BD438STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD438STU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: BD438STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD438STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD438STU - 103221-BD438STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD438STU
103221-BD438STU
TRANSISTORS - Transistors (BJT) - Single - BD438STU 103221-BD438STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103221-BD438STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 200mA, 2A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 36W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103221-BD438STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 200mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 36W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 1,920

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD438STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD438STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD438STU
TRANS PNP 45V 4A TO126-3

TRANS PNP 45V 4A TO126-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD438STU
Bipolar Transistors - BJT BD438STU
Bipolar Transistors - BJT PNP Epitaxial Sil

Bipolar Transistors - BJT PNP Epitaxial Sil

Buy Now Datasheet
TRANS PNP 45V 4A TO-126 - 598-BD438STU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 4A TO-126
598-BD438STU
TRANS PNP 45V 4A TO-126 598-BD438STU
TRANS PNP 45V 4A TO-126

TRANS PNP 45V 4A TO-126

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BD438STU-ND 2087-BD438STU 103221-BD438STU BD438STU BD438STU 598-BD438STU
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD438STU Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PNP 45V 4A TO-126
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type TO-225AA, TO-126-3 Tube SOT3; TO-126-3
Packing Method Tube Tube; Tube
IC(max) 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data