PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000477-BD244A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 1A, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 65W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200
Bipolar (BJT) Transistor PNP 60V 6A 65W Through Hole TO-220-3
PNP BJT Transistor, 60V, 6A, 65W, TO-220 Product overview: BD244A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD244A can be used for catalog matching and distributor lookup.
TRANS PNP 60V 6A TO220-3
Bipolar Transistors - BJT PNP Epitaxial Sil
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD244A | 000477-BD244A | BD244A-ND | 276-BD244A | BD244A | BD244A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD244A | Single Bipolar Transistors | 60V 6A 65W TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||||
| IC(max) | 6000 milliamps | 6000 milliamps |