The BD140 is a silicon PNP bipolar transistor designed for audio amplification and driver applications in complementary circuits. It is packaged in a TO-225 case (77-09) with a maximum collector-emitter voltage of 80 V and a continuous collector current of 1.5 A. The device has a maximum power dissipation of 1.25 W at 25⁰C ambient temperature and 12.5 W at 25⁰C case temperature, with a thermal resistance from junction to case of 10 ⁰C/W and junction to ambient of 100 ⁰C/W. It is RoHS compliant and Pb-free, with an operating junction temperature range of -55⁰C to +150⁰C.
Bipolar (BJT) Transistor PNP 80V 1.5A 1.25W Through Hole TO-126
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BD140OS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |