onsemi Transistor Polarity Onsemi BCP68T1G.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:60MHz; DC Current Gain hFE:50hFE RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:60MHz; DC Current Gain hFE:50hFE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 25AC6273 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
25AC6273
Transistor Polarity Onsemi 25AC6273
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:60MHz; DC Current Gain hFE:50hFE RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:60MHz; DC Current Gain hFE:50hFE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 25AC6273
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers