Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 65V 0.1A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC856ALT3G-ND | BC856ALT3G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |