onsemi TRANSISTORS - Transistors (BJT) - Single - BC848CLT1 BC848CLT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802561-BC848CLT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802561-BC848CLT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC848CLT1 - 802561-BC848CLT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848CLT1
802561-BC848CLT1
TRANSISTORS - Transistors (BJT) - Single - BC848CLT1 802561-BC848CLT1
Manufacturer: ON Semiconductor Win Source Part Number: 802561-BC848CLT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 802561-BC848CLT1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
100 mA 30 V SOT-23 Bipolar Transistor
276-BC848CLT1
100 mA 30 V SOT-23 Bipolar Transistor 276-BC848CLT1
100 mA, 30 V, NPN Bipolar Junction Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC848CLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 30 V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100 mA, 30 V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CLT1 can be used for catalog matching and distributor lookup.

100 mA, 30 V, NPN Bipolar Junction Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC848CLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 30 V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100 mA, 30 V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CLT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848CLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848CLT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848CLT1
TRANS NPN 30V 100MA SOT23

TRANS NPN 30V 100MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 802561-BC848CLT1 276-BC848CLT1 BC848CLT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC848CLT1 100 mA 30 V SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Packing Method Tape Reel; Cut Tape (CT) Cut Tape (CT)
Polarity NPN
IC(max) 100 milliamps
VCEO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65V 0.1A Bipolar Transistor - 277-BC846SH6727 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers