onsemi Bipolar Transistor BC847BTT1

Description
NPN Bipolar Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BC847BTT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BTT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Bipolar Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BC847BTT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BTT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-BC847BTT1
Bipolar Transistor 276-BC847BTT1
NPN Bipolar Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BC847BTT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BTT1 can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BC847BTT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BTT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BTT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BTT1OSTR-ND
Single Bipolar Transistors BC847BTT1OSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847BTT1 - 813983-BC847BTT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BTT1
813983-BC847BTT1
TRANSISTORS - Transistors (BJT) - Single - BC847BTT1 813983-BC847BTT1
Manufacturer: ON Semiconductor Win Source Part Number: 813983-BC847BTT1 Packaging: Reel Mounting Style: SMD Power - Max: 225mW Transistor Type: NPN Frequency - Transition: 100MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SC-75, SOT-416 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-75, SOT-416 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA Part Number Series: BC847*TT DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 2mA, 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 813983-BC847BTT1
Packaging: Reel
Mounting Style: SMD
Power - Max: 225mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-75, SOT-416
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-75, SOT-416
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA
Part Number Series: BC847*TT
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 2mA, 5V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BTT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BTT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BTT1
TRANS NPN 45V 0.1A SC75 SOT416

TRANS NPN 45V 0.1A SC75 SOT416

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-BC847BTT1 BC847BTT1OSTR-ND 813983-BC847BTT1 BC847BTT1
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847BTT1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC848BL3 - 200460-BC848BL3 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT23-3
View Details
2 suppliers
Bipolar Transistors - 6697357 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details