Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 500mW Surface Mount SOT-563
Manufacturer: ON Semiconductor
Win Source Part Number: 1152073-BC847BPDXV6T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Dual NPN PNP Bipolar Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: BC847BPDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPDXV6T1 can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 45V 0.1A SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BPDXV6T1OS-ND | 1152073-BC847BPDXV6T1 | 277-BC847BPDXV6T1 | BC847BPDXV6T1 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - BC847BPDXV6T1 | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | ||
| Package Type | SOT-563, SOT-666 | SOT3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | ||
| VCBO | 50 volts |