Infineon Technologies AG Automotive 45V 0.1A 330mW Bipolar Transistor BC860C E6359

Description
TRANS PREBIAS PNP SOT23 / Trans GP BJT PNP 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC860C E6359 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860C E6359 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP SOT23 / Trans GP BJT PNP 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC860C E6359 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860C E6359 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Automotive 45V 0.1A 330mW Bipolar Transistor
276-BC860C E6359
Automotive 45V 0.1A 330mW Bipolar Transistor 276-BC860C E6359
TRANS PREBIAS PNP SOT23 / Trans GP BJT PNP 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC860C E6359 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860C E6359 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP SOT23 / Trans GP BJT PNP 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC860C E6359 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860C E6359 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC860C E6359 - 200503-BC860C E6359 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC860C E6359
200503-BC860C E6359
TRANSISTORS - Transistors (BJT) - Single - BC860C E6359 200503-BC860C E6359
Manufacturer: Infineon Technologies Win Source Part Number: 200503-BC860C E6359 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: BC860C Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): DSA2001S0L; DSA20010L; 2SA812-T1B-A-M4; KSA812; Introduction Date: April 29, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200503-BC860C E6359
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Family Name: BC860C
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): DSA2001S0L; DSA20010L; 2SA812-T1B-A-M4; KSA812;
Introduction Date: April 29, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC860C E6359 200503-BC860C E6359
Product Name Automotive 45V 0.1A 330mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC860C E6359
Polarity PNP PNP; PNP
Package Type Reel - TR SOT3; SOT23; PG-SOT23-3
Packing Method Reel - TR Tape Reel; Reel - TR
PD 330 milliwatts 330 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 1219933 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80V 1A Bipolar Transistor - 276-BCP53-16 H6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers