The BC237 is an NPN epitaxial silicon transistor designed for switching and amplifier applications, housed in a TO-92 package with dimensions of 4.58 mm in length and 2.29 mm in diameter, featuring formed leads for through-hole mounting. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a power dissipation limit of 500 mW. The junction temperature ranges from -55 to 150 °C. The device exhibits a DC current gain (hFE) ranging from 120 to 800, depending on classification, and a current gain-bandwidth product of up to 250 MHz. It meets the RoHS standard and is classified as obsolete by the manufacturer.
Manufacturer: ON Semiconductor
Win Source Part Number: 863568-BC237TFR
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 500 mW Through Hole TO-92-3
Package: Reel - TR
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: BC237
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863568-BC237TFR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC237TFR |
| Polarity | NPN |