onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-TL-1E BBS3002-TL-1E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 847578-BBS3002-TL-1E Features: 60 V Package: Reel - TR Part Status: Obsolete Family Name: BBS3002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BBS3002-TL-1EOSCT, BBS3002-TL-1EOSTR, BBS3002-TL-1E-ND, BBS3002-TL-1EOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 847578-BBS3002-TL-1E Features: 60 V Package: Reel - TR Part Status: Obsolete Family Name: BBS3002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BBS3002-TL-1EOSCT, BBS3002-TL-1EOSTR, BBS3002-TL-1E-ND, BBS3002-TL-1EOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-TL-1E - 847578-BBS3002-TL-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-TL-1E
847578-BBS3002-TL-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-TL-1E 847578-BBS3002-TL-1E
Manufacturer: ON Semiconductor Win Source Part Number: 847578-BBS3002-TL-1E Features: 60 V Package: Reel - TR Part Status: Obsolete Family Name: BBS3002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BBS3002-TL-1EOSCT, BBS3002-TL-1EOSTR, BBS3002-TL-1E-ND, BBS3002-TL-1EOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 847578-BBS3002-TL-1E
Features: 60 V
Package: Reel - TR
Part Status: Obsolete
Family Name: BBS3002
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BBS3002-TL-1EOSCT, BBS3002-TL-1EOSTR, BBS3002-TL-1E-ND, BBS3002-TL-1EOSDKR

Buy Now Datasheet
P-Channel -60V -100A MOSFET Transistor - 278-BBS3002-TL-1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
P-Channel -60V -100A MOSFET Transistor
278-BBS3002-TL-1E
P-Channel -60V -100A MOSFET Transistor 278-BBS3002-TL-1E
P-Channel Power MOSFET, -60V, -100A, 5.8mΩ, D2PAK-3 (TO-263, 3-LEAD), 800-REEL Product overview: BBS3002-TL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBS3002-TL-1E can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -60V, -100A, 5.8mΩ, D2PAK-3 (TO-263, 3-LEAD), 800-REEL Product overview: BBS3002-TL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBS3002-TL-1E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BBS3002-TL-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BBS3002-TL-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BBS3002-TL-1E
MOSFET P-CH 60V 100A D2PAK

MOSFET P-CH 60V 100A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH Pwr MOSFET 60V 100A 5.8mOhm

MOSFET P-CH Pwr MOSFET 60V 100A 5.8mOhm

Buy Now Datasheet
Mosfet, P-Ch, -60V, -100A, To-263; Channel Type Onsemi - 30AC9434 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -100A, To-263; Channel Type Onsemi
30AC9434
Mosfet, P-Ch, -60V, -100A, To-263; Channel Type Onsemi 30AC9434
MOSFET, P-CH, -60V, -100A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-100A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.6V; Power Dissipation:90W; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET, P-CH, -60V, -100A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-100A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.6V; Power Dissipation:90W; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 847578-BBS3002-TL-1E 278-BBS3002-TL-1E BBS3002-TL-1E BBS3002-TL-1E 30AC9434
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-TL-1E P-Channel -60V -100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -60V, -100A, To-263; Channel Type Onsemi
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Polarity P-Channel
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR4105Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers